Dantona Industries, Inc. Battery COMP-32

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.126 Length: 0.788 Width: Weight: 0.1 oz
Request a Quote
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.126 Length: 0.788 Width: Weight: 0.1 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-32 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-32
Battery COMP-32
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.126 Length: 0.788 Width: Weight: 0.1 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 220mAh

Battery Chemistry: Lithium

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.126

Length: 0.788

Width:

Weight: 0.1 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-32
Batteries COMP-32
Dantona CR2032 Lithium Battery 3V 220mA

Dantona CR2032 Lithium Battery 3V 220mA

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number COMP-32 COMP-32
Product Name Battery Batteries
Standard Cylindrical Battery Sizes Coin Cell
Voltage 3 volts
Capacity 0.2200 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details