Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-199

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1 Termination style: Connector Height: 2.4 Length: 0.5 Width: Weight: 0.7 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1 Termination style: Connector Height: 2.4 Length: 0.5 Width: Weight: 0.7 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-199 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-199
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-199
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1 Termination style: Connector Height: 2.4 Length: 0.5 Width: Weight: 0.7 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1400mAh

Battery Chemistry: Lithium

Cell Type: 5/3N

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 2.4

Length: 0.5

Width:

Weight: 0.7 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-199
Batteries COMP-199
GE Fanuc CR12600SE-GE Lithium Battery 3

GE Fanuc CR12600SE-GE Lithium Battery 3

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number COMP-199 COMP-199
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs Batteries
Standard Cylindrical Battery Sizes 5/3N
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 1.4 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
Rechargeable Battery Packs - 1445693 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 3.5 ampere-hr
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details