RECHARGEABLE BATTERY, 6V, 1.3AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:4/5SC; Battery Terminals:Connector;
RECHARGEABLE BATTERY, 6V, 1.3AH, BATTERY VOLTAGE:6V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY CAPACITY:1.3AH, BATTERY SIZE CODE:4/5SC, BATTERY TERMINALS:CONNECTOR,
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 55AC8242 | 108745349 |
| Product Name | Rechargeable Battery, 6V, 1.3Ah; Battery Voltage Dantona Industries | Battery |
| Primary Batteries | Nickel Cadmium | |
| Secondary Batteries | Nickel-cadmium | |
| Standard Cylindrical Battery Sizes | 4/5SC | |
| Voltage | 6 volts |