Panasonic 1.2V Consumer Top (Bulk) - Battery AAA-350

Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.4 Length: 1.8 Width: Weight: 0.4 oz
Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.4 Length: 1.8 Width: Weight: 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Consumer Top (Bulk) - Battery - AAA-350 - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Consumer Top (Bulk) - Battery
AAA-350
1.2V Consumer Top (Bulk) - Battery AAA-350
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.4 Length: 1.8 Width: Weight: 0.4 oz

Manufacturer:

Product Category: 1.2V Consumer Top (Bulk) , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 350mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: AAA

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 0.4

Length: 1.8

Width:

Weight: 0.4 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number AAA-350
Product Name 1.2V Consumer Top (Bulk) - Battery
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AAA
Voltage 1.2 volts
Capacity 0.3500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Button Batteries - 4574713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr1220
View Details