Dantona Industries, Inc. Battery, Cylindrical; Lithium; 3 V; 1800 mAh CR17335SET

Description
3 V Voltage Lithium Chemical System Cylindrical Battery Features A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature Stable Discharge Characteristics Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Features (Continued) Extremely Safe (UL Recognized Component; File No. MH12383) Applications Water, Gas and Electricity Meters Memory Back-Up Power Sources for Office and Factory Automation Equipment Main Power Sources and Memory Back-Up Power Sources for Car Electronics Various Memory Back-Up Power Source
Description
3 V Voltage Lithium Chemical System Cylindrical Battery Features A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature Stable Discharge Characteristics Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Features (Continued) Extremely Safe (UL Recognized Component; File No. MH12383) Applications Water, Gas and Electricity Meters Memory Back-Up Power Sources for Office and Factory Automation Equipment Main Power Sources and Memory Back-Up Power Sources for Car Electronics Various Memory Back-Up Power Source

Suppliers

Company
Product
Description
Supplier Links
Battery, Cylindrical; Lithium; 3 V; 1800 mAh - 70157326 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Cylindrical; Lithium; 3 V; 1800 mAh
70157326
Battery, Cylindrical; Lithium; 3 V; 1800 mAh 70157326
3 V Voltage Lithium Chemical System Cylindrical Battery Features A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature Stable Discharge Characteristics Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Features (Continued) Extremely Safe (UL Recognized Component; File No. MH12383) Applications Water, Gas and Electricity Meters Memory Back-Up Power Sources for Office and Factory Automation Equipment Main Power Sources and Memory Back-Up Power Sources for Car Electronics Various Memory Back-Up Power Source

3 V Voltage Lithium Chemical System Cylindrical Battery
Features

  • A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries
  • Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature
  • Stable Discharge Characteristics
  • Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
  • Superior Leakage Resistance
    Features (Continued)
  • Extremely Safe (UL Recognized Component; File No. MH12383)
    Applications
  • Water, Gas and Electricity Meters
  • Memory Back-Up Power Sources for Office and Factory Automation Equipment
  • Main Power Sources and Memory Back-Up Power Sources for Car Electronics
  • Various Memory Back-Up Power Source
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157326
Product Name Battery, Cylindrical; Lithium; 3 V; 1800 mAh
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Lead Acid Batteries - 1224862 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Mobility and traction
Capacity 42 ampere-hr
View Details