Dantona Industries, Inc. 3V Cylindrical - Battery COMP-15

Description
Manufacturer: Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 160mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.4 Length: 0.4 Width: Weight: 0.1 oz
Request a Quote
Description
Manufacturer: Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 160mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.4 Length: 0.4 Width: Weight: 0.1 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - COMP-15 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
COMP-15
3V Cylindrical - Battery COMP-15
Manufacturer: Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 160mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.4 Length: 0.4 Width: Weight: 0.1 oz

Manufacturer:

Product Category: 3V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 160mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.4

Length: 0.4

Width:

Weight: 0.1 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-15
Batteries COMP-15
DogWatch CR1/3N Lithium Battery 3V 160m

DogWatch CR1/3N Lithium Battery 3V 160m

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number COMP-15 COMP-15
Product Name 3V Cylindrical - Battery Batteries
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 2768467 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 3.65 volts
Capacity 5 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details