Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-105

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1 Termination style: Connector Height: 0.5 Length: 2.4 Width: Weight: 0.5 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1 Termination style: Connector Height: 0.5 Length: 2.4 Width: Weight: 0.5 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-105 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-105
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-105
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1 Termination style: Connector Height: 0.5 Length: 2.4 Width: Weight: 0.5 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1400mAh

Battery Chemistry: Lithium

Cell Type: 5/3N

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 0.5

Length: 2.4

Width:

Weight: 0.5 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-105
Batteries COMP-105
GE Fanuc CR12600SE-WS Lithium Battery 3

GE Fanuc CR12600SE-WS Lithium Battery 3

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number COMP-105 COMP-105
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs Batteries
Standard Cylindrical Battery Sizes 5/3N
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 1.4 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details