Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-109

Description
Replacement PLC Battery for Allen Bradley 1746-BAS and More!
Request a Quote
Description
Replacement PLC Battery for Allen Bradley 1746-BAS and More!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-109 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-109
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-109
Replacement PLC Battery for Allen Bradley 1746-BAS and More!

Replacement PLC Battery for Allen Bradley 1746-BAS and More!

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-109
Batteries COMP-109
Allen Bradley B9650T Lithium Battery 3V

Allen Bradley B9650T Lithium Battery 3V

Buy Now
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
DANTONA Components COMP-109

DANTONA Components COMP-109

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - COMP-109 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
COMP-109
Battery Products - Batteries Non-Rechargeable (Primary) COMP-109
BATTERY LITHIUM 3V 1/2AA

BATTERY LITHIUM 3V 1/2AA

Supplier's Site

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries Batteries
Product Number COMP-109 COMP-109 COMP-109
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs Batteries Battery Battery Products - Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes 1/2AA 1/2AA
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts 3 volts
Capacity 0.8500 ampere-hr 0.8500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1449416 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 24 mm
Capacity 2.6 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details