Saft SA 1.2V Consumer Top (Bulk) - Battery AA-1800NM

Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Consumer Top Height: 0.6 Length: 2 Width: Weight: 1 oz
Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Consumer Top Height: 0.6 Length: 2 Width: Weight: 1 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Consumer Top (Bulk) - Battery - AA-1800NM - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Consumer Top (Bulk) - Battery
AA-1800NM
1.2V Consumer Top (Bulk) - Battery AA-1800NM
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Consumer Top Height: 0.6 Length: 2 Width: Weight: 1 oz

Manufacturer:

Product Category: 1.2V Consumer Top (Bulk) , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 1800mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: AA

Cell Size: AA

Number of Cells: 1

Termination style: Consumer Top

Height: 0.6

Length: 2

Width:

Weight: 1 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number AA-1800NM
Product Name 1.2V Consumer Top (Bulk) - Battery
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA
Voltage 1.2 volts
Capacity 1.8 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details