Panasonic 3V Coin - Battery COMP-60-2

Description
A board mountable horizontal 2 pin configuration.
Description
A board mountable horizontal 2 pin configuration.

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - COMP-60-2 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
COMP-60-2
3V Coin - Battery COMP-60-2
A board mountable horizontal 2 pin configuration.

A board mountable horizontal 2 pin configuration.

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-60-2
Product Name 3V Coin - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1449417 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 42 mm
Capacity 5.2 ampere-hr
View Details