This replacement 3.6 Volt 1000 mAh Nickel Cadmium battery is used in many appilcations and meets or exceeds original manufacturer specifications.
Teig ELB-B013 Nicad Battery 3.6V 1000mA
| Dantona Industries, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | CUSTOM-318 | CUSTOM-318 |
| Product Name | Battery - Nickel Cadmium - NiMH/NiCD Packs | Batteries |
| Secondary Batteries | Nickel-cadmium | |
| Standard Cylindrical Battery Sizes | AA | |
| Specialty Cells | Battery Packs and Assemblies | |
| Voltage | 3.6 volts | |
| Capacity | 1 ampere-hr |