FDK Corporation 3V Coin - Battery COMP-32 SANYO

Description
Manufacturer: FDK Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.126 Length: 0.788 Width: Weight: 0.1 oz
Description
Manufacturer: FDK Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.126 Length: 0.788 Width: Weight: 0.1 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - COMP-32 SANYO - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
COMP-32 SANYO
3V Coin - Battery COMP-32 SANYO
Manufacturer: FDK Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.126 Length: 0.788 Width: Weight: 0.1 oz

Manufacturer: FDK

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 220mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.126

Length: 0.788

Width:

Weight: 0.1 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-32 SANYO
Product Name 3V Coin - Battery
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details