Dantona Industries, Inc. Batteries CUSTOM-521

Description
GE XTi Battery NiMH Battery 6V 2700mAh
Request a Quote Datasheet
Description
GE XTi Battery NiMH Battery 6V 2700mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Batteries
CUSTOM-521
Batteries CUSTOM-521
GE XTi Battery NiMH Battery 6V 2700mAh

GE XTi Battery NiMH Battery 6V 2700mAh

Buy Now
Rechargeable Batt, 2.7Ah, 6V, Nimh; Battery Voltage Dantona Industries - 48AK3884 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 2.7Ah, 6V, Nimh; Battery Voltage Dantona Industries
48AK3884
Rechargeable Batt, 2.7Ah, 6V, Nimh; Battery Voltage Dantona Industries 48AK3884
RECHARGEABLE BATT, 2.7AH, 6V, NIMH; Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:17.78mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATT, 2.7AH, 6V, NIMH; Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:17.78mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number CUSTOM-521 48AK3884
Product Name Batteries Rechargeable Batt, 2.7Ah, 6V, Nimh; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details