Dantona Industries, Inc. Battery COMP-66

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.6 Length: 1.4 Width: Weight: 0.1 oz
Request a Quote
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.6 Length: 1.4 Width: Weight: 0.1 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-66 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-66
Battery COMP-66
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.6 Length: 1.4 Width: Weight: 0.1 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1200mAh

Battery Chemistry: Lithium

Cell Type:

Cell Size:

Number of Cells: 1

Termination style: 9 Volt Snaps

Height: 0.6

Length: 1.4

Width:

Weight: 0.1 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-66
Batteries COMP-66
Eternacell B9508 Lithium Battery 3V 120

Eternacell B9508 Lithium Battery 3V 120

Buy Now
Lithium Battery, 3V; Battery Voltage Dantona Industries - 17C1986 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Dantona Industries
17C1986
Lithium Battery, 3V; Battery Voltage Dantona Industries 17C1986
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Snap Contact; External Diameter:16mm; External Height:35mm; External Width:-; External Depth:- RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.4Ah; Battery Terminals:Snap Contact; External Diameter:16mm; External Height:35mm; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number COMP-66 COMP-66 17C1986
Product Name Battery Batteries Lithium Battery, 3V; Battery Voltage Dantona Industries
Voltage 3 volts 3 volts
Capacity 1.2 ampere-hr 1.4 ampere-hr
Depth 1.4 inch (35.56 mm)
Height 0.6000 inch (15.24 mm) 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
AA Batteries - 358682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details