Panasonic Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-29-1

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 1.3 Width: Weight: 0.6 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 1.3 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-29-1 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-29-1
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-29-1
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 1.3 Width: Weight: 0.6 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1800mAh

Battery Chemistry: Lithium

Cell Type: 2/3A

Cell Size:

Number of Cells: 1

Termination style: Solder Tabs

Height: 0.6

Length: 1.3

Width:

Weight: 0.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-29-1
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Standard Cylindrical Battery Sizes 2/3A; 2/3A
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 1.8 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details