Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs CUSTOM-107

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2900mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 5 Termination style: Connector Height: 1.3 Length: 1.6 Width: 1.6 Weight: 2.2 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2900mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 5 Termination style: Connector Height: 1.3 Length: 1.6 Width: 1.6 Weight: 2.2 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - CUSTOM-107 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
CUSTOM-107
Battery - Lithium Non-Rechargeable - Lithium Primary Packs CUSTOM-107
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2900mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 5 Termination style: Connector Height: 1.3 Length: 1.6 Width: 1.6 Weight: 2.2 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 6V

Capacity: 2900mAh

Battery Chemistry: Lithium

Cell Type: 2/3A

Cell Size:

Number of Cells: 5

Termination style: Connector

Height: 1.3

Length: 1.6

Width: 1.6

Weight: 2.2 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-107
Batteries CUSTOM-107
Allen Bradley BR2/3AGCT4A Lithium Batter

Allen Bradley BR2/3AGCT4A Lithium Batter

Buy Now
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
DANTONA Components CUSTOM-107

DANTONA Components CUSTOM-107

Supplier's Site

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Radwell International
Product Category Batteries Batteries Batteries
Product Number CUSTOM-107 CUSTOM-107
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs Batteries Battery
Standard Cylindrical Battery Sizes 2/3A; 2/3A
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
Capacity 2.9 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
9V Rechargeable Batteries - 199646 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details