Dantona Industries, Inc. Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-18-2

Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.97 Length: 1.68 Width: 0.56 Weight:
Request a Quote
Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.97 Length: 1.68 Width: 0.56 Weight:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Packs - PREMADE NICAD/NIMH PACKS - CMP-AA-18-2 - Dantona Industries, Inc.
Wantagh, NY, United States
Custom Packs - PREMADE NICAD/NIMH PACKS
CMP-AA-18-2
Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-18-2
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.97 Length: 1.68 Width: 0.56 Weight:

Manufacturer: Dantona

Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 1800mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Solder Tabs

Height: 1.97

Length: 1.68

Width: 0.56

Weight:

Supplier's Site
Swedesboro, NJ, United States
Batteries
CMP-AA-18-2
Batteries CMP-AA-18-2
Dantona CMP-AA-18-2 NiMH Battery 3.6V 1

Dantona CMP-AA-18-2 NiMH Battery 3.6V 1

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CMP-AA-18-2 CMP-AA-18-2
Product Name Custom Packs - PREMADE NICAD/NIMH PACKS Batteries
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 1.8 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details