Dantona Industries, Inc. Battery - Nickel Metal Hydride - NiMH/NiCD Packs CUSTOM-115

Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 80mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 1/4AAA Cell Size: Number of Cells: 2 Termination style: Pressure Height: 0.4 Length: 0.9 Width: Weight: 0.5 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 80mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 1/4AAA Cell Size: Number of Cells: 2 Termination style: Pressure Height: 0.4 Length: 0.9 Width: Weight: 0.5 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Metal Hydride - NiMH/NiCD Packs - CUSTOM-115 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Metal Hydride - NiMH/NiCD Packs
CUSTOM-115
Battery - Nickel Metal Hydride - NiMH/NiCD Packs CUSTOM-115
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 80mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 1/4AAA Cell Size: Number of Cells: 2 Termination style: Pressure Height: 0.4 Length: 0.9 Width: Weight: 0.5 oz

Manufacturer:

Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 2.4V

Capacity: 80mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: 1/4AAA

Cell Size:

Number of Cells: 2

Termination style: Pressure

Height: 0.4

Length: 0.9

Width:

Weight: 0.5 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-115
Batteries CUSTOM-115
GP 7AAAHR2A NiMH Battery 2.4V 80mAh

GP 7AAAHR2A NiMH Battery 2.4V 80mAh

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CUSTOM-115 CUSTOM-115
Product Name Battery - Nickel Metal Hydride - NiMH/NiCD Packs Batteries
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 1/4AAA
Specialty Cells Battery Packs and Assemblies
Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Lead Acid Batteries - 1891573 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Vrla agm
Capacity 12 ampere-hr
Width / Diameter 5.94 inch (151 mm)
View Details