Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
DANTONA INDUSTRIES, INC.
BCS-LS4278 -- BATTERIES
Dantona Industries, Inc.
Batteries
BCS-LS4278
Description
Motorola DS6878 NiMH Battery 3.6V 700mA
Request a Quote
Email Supplier
Description
Motorola DS6878 NiMH Battery 3.6V 700mA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Batteries
BCS-LS4278
Batteries
BCS-LS4278
Motorola DS6878 NiMH Battery 3.6V 700mA
Motorola DS6878 NiMH Battery 3.6V 700mA
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Batteries
Product Number
BCS-LS4278
Product Name
Batteries
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Lead Acid Batteries
2118953
Specs
Lead Acid Batteries
Vrla
Capacity
22 ampere-hr
Width / Diameter
6.54 inch (166 mm)
View Details
AgozTech LLC
Replacement Battery for Ingenico Move 2500, Move 3000, Move 3500, and Move 5000 POS Terminals by AGOZ
AG-MV25BTR_INGNCO-MOVE-GBSC
Specs
Voltage
3.6 volts
Capacity
2.25 ampere-hr
View Details
Advantech
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications
AIM-77S-SW00000
Specs
Weight
1.95 lbs (0.8850 kg)
View Details
Green Cubes Technology
48V Industrial Swappable Battery (1000)
Specs
Voltage
52 volts
Capacity
20 ampere-hr
Operating Temperature
59 to 113 F (15 to 45 C)
View Details