Dantona Industries, Inc. Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-80-3

Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.28 Width: 0.57 Weight:
Request a Quote
Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.28 Width: 0.57 Weight:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Packs - PREMADE NICAD/NIMH PACKS - CMP-AA-80-3 - Dantona Industries, Inc.
Wantagh, NY, United States
Custom Packs - PREMADE NICAD/NIMH PACKS
CMP-AA-80-3
Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-80-3
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.28 Width: 0.57 Weight:

Manufacturer: Dantona

Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS

Rechargeable/Non Rechargeable:

Output Voltage: 4.8V

Capacity: 800mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Solder Tabs

Height: 1.99

Length: 2.28

Width: 0.57

Weight:

Supplier's Site
Swedesboro, NJ, United States
Batteries
CMP-AA-80-3
Batteries CMP-AA-80-3
Dantona CMP-AA-80-3 Nicad Battery 4.8V

Dantona CMP-AA-80-3 Nicad Battery 4.8V

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CMP-AA-80-3 CMP-AA-80-3
Product Name Custom Packs - PREMADE NICAD/NIMH PACKS Batteries
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 4.8 volts
Capacity 0.8000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Speciality Size Rechargeable Batteries - 2466435 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 19.2 volts
Capacity 0.7000 ampere-hr
View Details