Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
DANTONA INDUSTRIES, INC.
CUSTOM-315 -- BATTERIES
Dantona Industries, Inc.
Batteries
CUSTOM-315
Description
Synergistic 118-0017 Nicad Battery 7.2V
Request a Quote
Email Supplier
Description
Synergistic 118-0017 Nicad Battery 7.2V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Batteries
CUSTOM-315
Batteries
CUSTOM-315
Synergistic 118-0017 Nicad Battery 7.2V
Synergistic 118-0017 Nicad Battery 7.2V
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Batteries
Product Number
CUSTOM-315
Product Name
Batteries
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Green Cubes Technology
48V Lithium SAFEFlex Material Handling Batteries
FBP-1490
Specs
Voltage
48 volts
Capacity
525 ampere-hr
Width / Diameter
27 inch (686 mm)
View Details
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-230S00
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
Micropower LLC
BRIX 150
Specs
Secondary Batteries
Lithium-ion
Voltage
3.6 volts
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1445697
Specs
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies
Capacity
14 ampere-hr
View Details