Panasonic Battery, Non Rechargeable, 3V, 240Mah; Battery Voltage Panasonic Batteries COMP-32PANA

Description
BATTERY, NON RECHARGEABLE, 3V, 240MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:240mAh; Battery Terminals:Pressure Contact; External Diameter:3.2mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 240MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:240mAh; Battery Terminals:Pressure Contact; External Diameter:3.2mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 240Mah; Battery Voltage Panasonic Batteries - 60AC4591 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 240Mah; Battery Voltage Panasonic Batteries
60AC4591
Battery, Non Rechargeable, 3V, 240Mah; Battery Voltage Panasonic Batteries 60AC4591
BATTERY, NON RECHARGEABLE, 3V, 240MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:240mAh; Battery Terminals:Pressure Contact; External Diameter:3.2mm; External Width:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 240MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:240mAh; Battery Terminals:Pressure Contact; External Diameter:3.2mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
3V Coin - Battery - COMP-32PANA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
COMP-32PANA
3V Coin - Battery COMP-32PANA
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 225mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: 0.126 Length: 0.788 Width: Weight: 0.1 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 225mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Board Mountable

Height: 0.126

Length: 0.788

Width:

Weight: 0.1 oz

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Dantona Industries, Inc.
Product Category Batteries Batteries
Product Number 60AC4591 COMP-32PANA
Product Name Battery, Non Rechargeable, 3V, 240Mah; Battery Voltage Panasonic Batteries 3V Coin - Battery
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide Lithium / Manganese Dioxide
Voltage 3 volts 3 volts
Capacity 0.2400 ampere-hr 0.2250 ampere-hr
Width / Diameter 0.1260 inch (3.2 mm)
Standard Cylindrical Battery Sizes Coin Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details