Maxell Corporation of America, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-217

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight: 0.5 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight: 0.5 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-217 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-217
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-217
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight: 0.5 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 1500mAh

Battery Chemistry: Lithium

Cell Type: 2/3A

Cell Size:

Number of Cells: 1

Termination style: Connector

Height:

Length:

Width:

Weight: 0.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-217
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Standard Cylindrical Battery Sizes 2/3A; 2/3A
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details