Dantona Industries, Inc. Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-145-18

Description
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the All Fit – E1021R Emergency Lighting and meets or exceeds original manufacturer specifications.
Request a Quote Datasheet
Description
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the All Fit – E1021R Emergency Lighting and meets or exceeds original manufacturer specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Cadmium - NiMH/NiCD Packs - CUSTOM-145-18 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Cadmium - NiMH/NiCD Packs
CUSTOM-145-18
Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-145-18
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the All Fit – E1021R Emergency Lighting and meets or exceeds original manufacturer specifications.

This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the All Fit – E1021R Emergency Lighting and meets or exceeds original manufacturer specifications.

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-145-18
Batteries CUSTOM-145-18
All Fit E1021R Nicad Battery 4.8V 800mA

All Fit E1021R Nicad Battery 4.8V 800mA

Buy Now
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries - 55AC8214 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
55AC8214
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries 55AC8214
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number CUSTOM-145-18 CUSTOM-145-18 55AC8214
Product Name Battery - Nickel Cadmium - NiMH/NiCD Packs Batteries Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
Secondary Batteries Nickel-cadmium Nickel-cadmium
Standard Cylindrical Battery Sizes AA AA; AA
Specialty Cells Battery Packs and Assemblies
Voltage 4.8 volts 4.8 volts
Capacity 0.8000 ampere-hr 0.8000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details