Dantona Industries, Inc. Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AAA-75-11

Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.75 Length: 1.24 Width: 0.83 Weight:
Request a Quote
Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.75 Length: 1.24 Width: 0.83 Weight:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Packs - PREMADE NICAD/NIMH PACKS - CMP-AAA-75-11 - Dantona Industries, Inc.
Wantagh, NY, United States
Custom Packs - PREMADE NICAD/NIMH PACKS
CMP-AAA-75-11
Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AAA-75-11
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.75 Length: 1.24 Width: 0.83 Weight:

Manufacturer: Dantona

Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS

Rechargeable/Non Rechargeable:

Output Voltage: 7.2V

Capacity: 750mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Solder Tabs

Height: 1.75

Length: 1.24

Width: 0.83

Weight:

Supplier's Site
Swedesboro, NJ, United States
Batteries
CMP-AAA-75-11
Batteries CMP-AAA-75-11
Dantona CMP-AAA-75-11 NiMH Battery 7.2V

Dantona CMP-AAA-75-11 NiMH Battery 7.2V

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CMP-AAA-75-11 CMP-AAA-75-11
Product Name Custom Packs - PREMADE NICAD/NIMH PACKS Batteries
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies
Voltage 7.2 volts
Capacity 0.7500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details