Panasonic 3V Coin - Battery COMP-2

Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 175mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.9 Length: 0.1 Width: Weight: 0.1 oz
Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 175mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.9 Length: 0.1 Width: Weight: 0.1 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - COMP-2 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
COMP-2
3V Coin - Battery COMP-2
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 175mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.9 Length: 0.1 Width: Weight: 0.1 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 175mAh

Battery Chemistry: Lithium

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.9

Length: 0.1

Width:

Weight: 0.1 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-2
Product Name 3V Coin - Battery
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.1750 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details