Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs CUSTOM-108

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 19000mAh Battery Chemistry: Lithium Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 2.6 Width: 2.4 Weight: 6.8 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 19000mAh Battery Chemistry: Lithium Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 2.6 Width: 2.4 Weight: 6.8 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - CUSTOM-108 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
CUSTOM-108
Battery - Lithium Non-Rechargeable - Lithium Primary Packs CUSTOM-108
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 19000mAh Battery Chemistry: Lithium Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 2.6 Width: 2.4 Weight: 6.8 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 19000mAh

Battery Chemistry: Lithium

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 1.3

Length: 2.6

Width: 2.4

Weight: 6.8 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-108
Batteries CUSTOM-108
Allen Bradley 1756-BATA Lithium Battery

Allen Bradley 1756-BATA Lithium Battery

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CUSTOM-108 CUSTOM-108
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs Batteries
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 19 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1449412 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 78 x 68 x 19 mm
Capacity 5.2 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details