Dantona Industries, Inc. Datasheets for Battery Packs and Assemblies
Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable.
Battery Packs and Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 6v / 12v | |
| Check the polarity on the connector to make sure this is a match. If it does not match exactly, CUSTOM-306 might be the battery that is needed. | |
| Warning: Due to the extreme power of these packs, and the different wiring configurations possible, we may require that a sample battery be sent in before we can supply the... | |
| Custom Made Battery Pack | |
| Dantona® NICD 12 V C Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 12V D Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 12V F Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 2.4 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 3.6 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 4.8 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 4.8V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 6V D Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 6V F Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 6V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 9.6 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 9.6 V C Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NICD 9.6 V D Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 10.8 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 12 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 12 V 5/4A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 12 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 12 V AAA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 12 V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 2.4 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 2.4 V AAA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 2.4 V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 3.6 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 3.6 V 5/4A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 3.6 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 3.6 V AAA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 4.8 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 4.8 V 5/4A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 4.8 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 4.8 V AAA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 4.8 V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 6 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 6 V 5/4A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 6 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 6 V AAA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 6 V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 7.2 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 7.2 V 5/4A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 7.2 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 7.2 V AAA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 7.2 V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 8.4 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 8.4 V 4/5A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 8.4 V 5/4A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 8.4 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 9.6 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 9.6 V 5/4A Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 9.6 V AA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 9.6 V AAA Size Rechargeable Battery Pack W/Solder Tabs | |
| Dantona® NIMH 9.6 V SC Size Rechargeable Battery Pack W/Solder Tabs | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 11.1V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 11.1V Capacity: 6800mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 14.8V Capacity: 3400mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 14.8V Capacity: 5200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 14.8V Capacity: 6800mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 18.5V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 10200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 13600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 3400mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 5200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 3400mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 6800mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 12V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells:... | |
| Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells:... | |
| Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells:... | |
| Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 11.1V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height:... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 14.8V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height:... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 14.8V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Wire Leads... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height:... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 5200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height:... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 7800mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height:... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height:... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Wire Leads... | |
| Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 5200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height:... | |
| Manufacturer: Product Category: Battery , LiFeO4 Packs , Lithium Rechargeable Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1500mAh Battery Chemistry: Lithium Iron Phosphate (LiFeP04) Cell Type: Cell Size: Number of Cells:... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 17000mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 19000mAh Battery Chemistry: Lithium Cell Type: Cylindrical Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2000mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2450mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 2... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells:... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 850mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1300mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 2 Termination... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2900mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 5... | |
| Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 5000mAh Battery Chemistry: Lithium Cell Type: C Cell Size: Number of Cells: 2... | |
| Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 700mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: Number of Cells:... | |
| Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 24V Capacity: 300mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells:... | |
| Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells:... | |
| Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells:... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 2100mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 3800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 80mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 1/4AAA Cell Size: Number... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1650mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 170mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1600mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number... | |
| Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 8.4V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AAA Cell Size: Number... | |
| Replacement PLC Battery for Allen Bradley 1746-BAS and More! | |
| Replacement PLC Battery for Allen Bradley 1756-BA1 and More! | |
| Replacement PLC Battery for Allen Bradley 94811501 and More! | |
| Replacement PLC Battery for Allen Bradley 95546902 and More! | |
| Replacement PLC Battery for Denso 410076-0090 and More! | |
| Replacement PLC Battery for Denso 410076-0170 and More! | |
| Replacement PLC Battery for Eternacell B9670MC and More! | |
| Replacement PLC Battery for GE Fanuc 44A724534-001 and More! | |
| Replacement PLC Battery for GE Fanuc A20B-0130-K106 and More! | |
| Replacement PLC Battery for GE Fanuc A98L-0001-0902 and More! | |
| Replacement PLC Battery for GE Fanuc A98L-0031-0006 and More! | |
| Replacement PLC Battery for Maxell ER6VC119A and More! | |
| Replacement PLC Battery for Maxell ER6VCT and More! | |
| The part number ELB1P201NB has been released with two different connectors. Please look at the connectors of the two batteries to make sure that you are selecting the correct battery... | |
| This emergency light battery can be made with different polarities and connectors! Please check the polarity and the connector and purchase either the CUSTOM-93, CUSTOM-311, or the CUSTOM-235 that matches... | |
| This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB0300 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB1210N Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 1.2 Volt 1400 mAh Nickel Cadmium battery is used in the Lithonia – LQMSW3R12277ELW Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 1.2 Volt 1400 mAh Nickel Cadmium battery is used in the Mcphilben – 789477001 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 1.2 Volt 1500 mAh Nickel Cadmium battery is used in the T & B – 012745 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 1.2 Volt 900 mAh Nickel Cadmium battery is used in Emergency lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 10.8 Volt 1300 mAh Nickel Cadmium battery is used in the Teig – 850.0069 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 10.8 Volt 400 mAh Nickel Cadmium battery is used in the T & B – 51426 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 2.4 Volt 1400 mAh Nickel Cadmium battery is used in the Lithonia – ELB-4804N Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 2.4 Volt 3000 mAh Nickel Cadmium battery is used in the Evenlite – Sentry CDI Industrial Series Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 2.4 Volt 600 mAh Nickel Cadmium battery is used in the ATEK CESL-10-1-R-S Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 2.4 Volt 600 mAh Nickel Cadmium battery is used in the High-Lites – ZZ-39-211 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 2.4 Volt 600 mAh Nickel Cadmium battery is used in the Lithonia 10010034 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 2.4 Volt 800 mAh Nickel Cadmium battery is used in the Dual-Lite – 120822 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This Replacement 3 Volt 2400mAh Lithium Manganese Dioxide battery fits the Toto – 37858 Automatic Flusher and meets or exceeds original manufacturer specifications. | |
| This replacement 3.6 Volt 1000 mAh Nickel Cadmium battery is used in many appilcations and meets or exceeds original manufacturer specifications. | |
| This replacement 3.6 Volt 600 mAh Nickel Cadmium battery is used in the At-Lite – 24-4009 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 3.6 Volt 800 mAh Nickel Cadmium battery is used in the Yorklight B15AA02 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 1100 mAh Nickel Cadmium battery is used in many appilcations and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 1500 mAh Nickel Cadmium battery is used in the Prescolite – E2377-01-00 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 400 mAh Nickel Cadmium battery is used in the Kaufel – 850.0034 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 750 mAh Nickel Metal Hydride battery is used in the Miscellaneous Batteries – SOLAR LIGHTS Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the All Fit – E1021R Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Day-Brite – A15032-1 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Dual-Lite – 0120790 REV B Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Dual-Lite – 120859 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Honeywell – LYNXRCHKIT-SHA Lynx Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Lithonia – 277ELNF Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 volt 800 mAh Nickel Cadmium battery is used in the Prescolite – EDCENRB Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Simkar – 6600012 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This Replacement 6 Volt 1200mAh Lithium Carbon Monofloride battery fits the Omnilock – 5002 Hotel Doorlock and meets or exceeds original manufacturer specifications. | |
| This Replacement 6 Volt 1300mAh Lithium Manganese Dioxide battery fits the Saflok – CL-08 Hotel Doorlock and meets or exceeds original manufacturer specifications. | |
| This Replacement 6 Volt 1300mAh Lithium Manganese Dioxide battery fits the Saflok – Classic Snout Hotel Doorlock and meets or exceeds original manufacturer specifications. | |
| This Replacement 6 Volt 1300mAh Lithium Manganese Dioxide battery fits the Saflok – LPI Hotel Doorlock and meets or exceeds original manufacturer specifications. | |
| This Replacement 6 Volt 1300mAh Lithium Manganese Dioxide battery fits the Saflok – S4240 Hotel Doorlock and meets or exceeds original manufacturer specifications. | |
| This replacement 6 Volt 1500 mAh Nickel Cadmium battery is used in the GS-Melcotec – KR1.0AA-4SP Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 6 Volt 1900 mAh Nickel Cadmium battery is used in the Baghelli – 026-139 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 6 Volt 2500 mAh Nickel Cadmium battery is used in the Day-Brite – A15032-1 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 6 Volt 4000 mAh Nickel Cadmium battery is used in the DC Battery – 1599 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 6 Volt 4000 mAh Nickel Cadmium battery is used in the IBM – FC2778 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 6 Volt 800 mAh Nickel Cadmium battery is used in the Aritech – DU140 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 7.2 Volt 1800 mAh Nickel Metal Hydride battery is used in the Ademco – Lynx Back Up Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 7.2 Volt 2500 mAh Nickel Cadmium battery is used in the Unitech – 0253799 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 7.2 Volt 400 mAh Nickel Cadmium battery is used in the Chloride – ISPLWDIRF Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 9.6 Volt 400 mAh Nickel Cadmium battery is used in the At-Lite – 24-4008 Emergency Lighting and meets or exceeds original manufacturer specifications. | |
| This replacement 9.6 Volt 400 mAh Nickel Cadmium battery is used in the Lithonia 850.0066 Emergency Lighting and meets or exceeds original manufacturer specifications. |