Panasonic Battery - Non-Rechargeable 9V ALK-9V PANASONIC

Description
Manufacturer: Panasonic Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.7 Length: 1.9 Width: Weight: 1.6 oz
Description
Manufacturer: Panasonic Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.7 Length: 1.9 Width: Weight: 1.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Non-Rechargeable 9V - ALK-9V PANASONIC - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Non-Rechargeable 9V
ALK-9V PANASONIC
Battery - Non-Rechargeable 9V ALK-9V PANASONIC
Manufacturer: Panasonic Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.7 Length: 1.9 Width: Weight: 1.6 oz

Manufacturer: Panasonic

Product Category: Battery , Non-Rechargeable 9V

Rechargeable/Non Rechargeable:

Output Voltage: 9V

Capacity: 550mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type: 9V

Cell Size:

Number of Cells: 1

Termination style: 9 Volt Snaps

Height: 0.7

Length: 1.9

Width:

Weight: 1.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number ALK-9V PANASONIC
Product Name Battery - Non-Rechargeable 9V
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V; 9V
Voltage 9 volts
Capacity 0.5500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details