Dantona Industries, Inc. Battery CR1225

Description
COIN CELL BATTERY, LITHIUM, 3V, 480MAH, 12.5X2.5 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
COIN CELL BATTERY, LITHIUM, 3V, 480MAH, 12.5X2.5 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - 18854852 - Radwell International
Willingboro, NJ, United States
Battery
18854852
Battery 18854852
COIN CELL BATTERY, LITHIUM, 3V, 480MAH, 12.5X2.5 MM. FREE 2 YEAR RADWELL WARRANTY

COIN CELL BATTERY, LITHIUM, 3V, 480MAH, 12.5X2.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lithium Battery, 3V; Battery Voltage Dantona Industries - 36J9419 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Dantona Industries
36J9419
Lithium Battery, 3V; Battery Voltage Dantona Industries 36J9419
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 18854852 36J9419
Product Name Battery Lithium Battery, 3V; Battery Voltage Dantona Industries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details