Dantona Industries, Inc. Battery, Coin/Button; Lithium; 3 V; 75 mAh; 20 mm Dia. x 1.6 mm H CR2016

Description
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source
Description
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin/Button; Lithium; 3 V; 75 mAh; 20 mm Dia. x 1.6 mm H - 70157365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Coin/Button; Lithium; 3 V; 75 mAh; 20 mm Dia. x 1.6 mm H
70157365
Battery, Coin/Button; Lithium; 3 V; 75 mAh; 20 mm Dia. x 1.6 mm H 70157365
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Chemical System Lithium, 3 V, Batteries
Features

  • Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature
  • Stable Discharge Characteristics (Uniform Discharge Voltage)
  • Superior High-Rate Pulse Discharge Characteristics
  • Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
  • Superior Leakage Resistance
  • Extremely Safe (UL Recognized Component; File No. MH12383)
    Applications
  • Calculators
  • Electronic Notebooks
  • PC Cards
  • LED Related
  • Medical Equipment
  • Memory Back-Up Power Source
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157365
Product Name Battery, Coin/Button; Lithium; 3 V; 75 mAh; 20 mm Dia. x 1.6 mm H
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Rechargeable Battery Packs - 134833 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts
View Details