Dantona Industries, Inc. Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-33

Description
This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB1210N Emergency Lighting and meets or exceeds original manufacturer specifications.
Request a Quote Datasheet
Description
This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB1210N Emergency Lighting and meets or exceeds original manufacturer specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Cadmium - NiMH/NiCD Packs - CUSTOM-33 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Cadmium - NiMH/NiCD Packs
CUSTOM-33
Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-33
This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB1210N Emergency Lighting and meets or exceeds original manufacturer specifications.

This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB1210N Emergency Lighting and meets or exceeds original manufacturer specifications.

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-33
Batteries CUSTOM-33
Lithonia ELB1210N Nicad Battery 1.2V 12

Lithonia ELB1210N Nicad Battery 1.2V 12

Buy Now
Battery - 54978718 - Radwell International
Willingboro, NJ, United States
Battery
54978718
Battery 54978718
RECHARGEABLE BATTERY, 1.2V, 1.2AH, BATTERY VOLTAGE:1.2V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY CAPACITY:1.2AH, BATTERY SIZE CODE:4/5A, BATTERY TERMINALS:CONNECTOR, EXTERNAL DIAMETER:17.78MM, EXTERNAL HEIGHT:43.18MM, WEIGHT:1.2OZROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

RECHARGEABLE BATTERY, 1.2V, 1.2AH, BATTERY VOLTAGE:1.2V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY CAPACITY:1.2AH, BATTERY SIZE CODE:4/5A, BATTERY TERMINALS:CONNECTOR, EXTERNAL DIAMETER:17.78MM, EXTERNAL HEIGHT:43.18MM, WEIGHT:1.2OZROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries - 27W9157 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
27W9157
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries 27W9157
RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:43.18mm; Weight:1.2ozRoHS Compliant: NA

RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:43.18mm; Weight:1.2ozRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number CUSTOM-33 CUSTOM-33 54978718 27W9157
Product Name Battery - Nickel Cadmium - NiMH/NiCD Packs Batteries Battery Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
Secondary Batteries Nickel-cadmium Nickel-cadmium
Standard Cylindrical Battery Sizes 4/5A 4/5A
Specialty Cells Battery Packs and Assemblies
Voltage 1.2 volts 1.2 volts
Capacity 1.2 ampere-hr 1.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details
Rechargeable Battery Packs - 1445694 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 7 ampere-hr
View Details