Dantona Industries, Inc. Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-80-4

Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.85 Width: 0.57 Weight:
Request a Quote
Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.85 Width: 0.57 Weight:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Packs - PREMADE NICAD/NIMH PACKS - CMP-AA-80-4 - Dantona Industries, Inc.
Wantagh, NY, United States
Custom Packs - PREMADE NICAD/NIMH PACKS
CMP-AA-80-4
Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-80-4
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.85 Width: 0.57 Weight:

Manufacturer: Dantona

Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS

Rechargeable/Non Rechargeable:

Output Voltage: 6V

Capacity: 800mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Solder Tabs

Height: 1.99

Length: 2.85

Width: 0.57

Weight:

Supplier's Site
Swedesboro, NJ, United States
Batteries
CMP-AA-80-4
Batteries CMP-AA-80-4
Dantona CMP-AA-80-4 Nicad Battery 6V 80

Dantona CMP-AA-80-4 Nicad Battery 6V 80

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CMP-AA-80-4 CMP-AA-80-4
Product Name Custom Packs - PREMADE NICAD/NIMH PACKS Batteries
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
Capacity 0.8000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details