Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-189

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 0.7 Width: Weight: 0.7 oz
Datasheet
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 0.7 Width: Weight: 0.7 oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-189 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-189
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-189
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 0.7 Width: Weight: 0.7 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 1800mAh

Battery Chemistry: Lithium

Cell Type: 2/3A

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 1.3

Length: 0.7

Width:

Weight: 0.7 oz

Supplier's Site
Battery - 108728203 - Radwell International
Willingboro, NJ, United States
Battery
108728203
Battery 108728203
BATTERY, NON RECHARGEABLE, 3V, 2/3A; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2/3A; BATTERY TECHNOLOGY:LITHIUM MANGANESE DIOXIDE; BATTERY CAPACITY:1.8AH; BATTERY TERMINALS:CONNECTOR; EXTERNAL DIAMETER:33.02MM; EXTERNAL HEIGHT:17.78MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

BATTERY, NON RECHARGEABLE, 3V, 2/3A; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2/3A; BATTERY TECHNOLOGY:LITHIUM MANGANESE DIOXIDE; BATTERY CAPACITY:1.8AH; BATTERY TERMINALS:CONNECTOR; EXTERNAL DIAMETER:33.02MM; EXTERNAL HEIGHT:17.78MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery, Non Rechargeable, 3V, 2/3A; Battery Voltage Dantona Industries - 85R5915 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 2/3A; Battery Voltage Dantona Industries
85R5915
Battery, Non Rechargeable, 3V, 2/3A; Battery Voltage Dantona Industries 85R5915
BATTERY, NON RECHARGEABLE, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.8Ah; Battery Terminals:Connector; External Diameter:33.02mm; External Height:17.78mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.8Ah; Battery Terminals:Connector; External Diameter:33.02mm; External Height:17.78mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number COMP-189 108728203 85R5915
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs Battery Battery, Non Rechargeable, 3V, 2/3A; Battery Voltage Dantona Industries
Standard Cylindrical Battery Sizes 2/3A; 2/3A 2/3A
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts 3 volts
Capacity 1.8 ampere-hr 1.8 ampere-hr
Depth 0.7000 inch (17.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details