640ALK -- BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 335MAH
Dantona Industries, Inc.
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 335MAH
640ALK
Description
Chemistry : Alkakine
Description
Chemistry : Alkakine
Suppliers
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 335MAH
70157419
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
70157419 |
|
Product Name
|
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 335MAH |
|
Primary Batteries
|
Alkaline-manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
24 volts
Capacity
420 ampere-hr
Width / Diameter
12.5 inch (317 mm)
View Details