Maxell Corporation of America, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-218

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 2.1 Width: Weight: 0.8 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 2.1 Width: Weight: 0.8 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-218 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-218
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-218
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.3 Length: 2.1 Width: Weight: 0.8 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 3600mAh

Battery Chemistry: Lithium

Cell Type: A

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 1.3

Length: 2.1

Width:

Weight: 0.8 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-218
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Standard Cylindrical Battery Sizes A; A
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 3.6 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details