Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
DANTONA INDUSTRIES, INC.
625A -- BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 390MAH
Dantona Industries, Inc.
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 390MAH
625A
Description
Chemistry : Alkaline except where noted*
Allied Electronics, Inc.
Done
Description
Chemistry : Alkaline except where noted*
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 390MAH
70157437
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 390MAH
70157437
Chemistry : Alkaline except where noted*
Chemistry
: Alkaline except where noted*
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Batteries
Product Number
70157437
Product Name
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 390MAH
Primary Batteries
Alkaline-manganese Dioxide
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-U332-0010 | Battery pack
Specs
Specialty Cells
Battery Packs and Assemblies
View Details
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-200S00
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
Green Cubes Technology
80V FBP-1000 Series eGSE Lithium Batteries
FBP-1548
Specs
Voltage
80 volts
Capacity
315 ampere-hr
Width / Diameter
12.5 inch (317 mm)
View Details
AgozTech LLC
Replacement Battery for Zebra TC53, TC58, TC73 and TC78 Mobile Computers by AGOZ
AG-TC5373-BTR_GBSC
View Details