Dantona Industries, Inc. Battery COMP-278

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 2400mAh Battery Chemistry: Lithium Cell Type: 4/5A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.9 Length: 0.7 Width: Weight:
Request a Quote Datasheet
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 2400mAh Battery Chemistry: Lithium Cell Type: 4/5A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.9 Length: 0.7 Width: Weight:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-278 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-278
Battery COMP-278
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 2400mAh Battery Chemistry: Lithium Cell Type: 4/5A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.9 Length: 0.7 Width: Weight:

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 2400mAh

Battery Chemistry: Lithium

Cell Type: 4/5A

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 1.9

Length: 0.7

Width:

Weight:

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-278
Batteries COMP-278
Toto THP3053 Lithium Battery 3V 2400mAh

Toto THP3053 Lithium Battery 3V 2400mAh

Buy Now
Battery, Non Rechargeable, 3V, 2.4Ah; Battery Voltage Dantona Industries - 60AC4567 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 2.4Ah; Battery Voltage Dantona Industries
60AC4567
Battery, Non Rechargeable, 3V, 2.4Ah; Battery Voltage Dantona Industries 60AC4567
BATTERY, NON RECHARGEABLE, 3V, 2.4AH; Battery Voltage:3V; Battery Size Code:4/5A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:2.4Ah; Battery Terminals:Connector; External Diameter:48.26mm; External Height:17.78mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 2.4AH; Battery Voltage:3V; Battery Size Code:4/5A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:2.4Ah; Battery Terminals:Connector; External Diameter:48.26mm; External Height:17.78mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number COMP-278 COMP-278 60AC4567
Product Name Battery Batteries Battery, Non Rechargeable, 3V, 2.4Ah; Battery Voltage Dantona Industries
Standard Cylindrical Battery Sizes 4/5A 4/5A
Voltage 3 volts 3 volts
Capacity 2.4 ampere-hr 2.4 ampere-hr
Depth 0.7000 inch (17.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
AA Rechargeable Batteries - 6098974 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details