Energizer Holdings, Inc. Battery - Non-Rechargeable 9V ALK-9V-EVIND

Description
Manufacturer: Energizer Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.9 Length: 0.7 Width: Weight: 1.6 oz
Description
Manufacturer: Energizer Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.9 Length: 0.7 Width: Weight: 1.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Non-Rechargeable 9V - ALK-9V-EVIND - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Non-Rechargeable 9V
ALK-9V-EVIND
Battery - Non-Rechargeable 9V ALK-9V-EVIND
Manufacturer: Energizer Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.9 Length: 0.7 Width: Weight: 1.6 oz

Manufacturer: Energizer

Product Category: Battery , Non-Rechargeable 9V

Rechargeable/Non Rechargeable:

Output Voltage: 1.5V

Capacity: 550mAh

Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2)

Cell Type: 9V

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 1.9

Length: 0.7

Width:

Weight: 1.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number ALK-9V-EVIND
Product Name Battery - Non-Rechargeable 9V
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V; 9V
Voltage 1.5 volts
Capacity 0.5500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 870234 - RS Components, Ltd.
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 12.8 volts
Operating Temperature 113 F (45 C)
View Details