Dantona Industries, Inc. 3V Coin - Battery COMP-1

Description
Manufacturer: Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 270mAh Battery Chemistry: Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 0.1 Width: Weight: 0.2 oz
Request a Quote
Description
Manufacturer: Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 270mAh Battery Chemistry: Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 0.1 Width: Weight: 0.2 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - COMP-1 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
COMP-1
3V Coin - Battery COMP-1
Manufacturer: Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 270mAh Battery Chemistry: Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 0.1 Width: Weight: 0.2 oz

Manufacturer:

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 270mAh

Battery Chemistry: Lithium Manganese Dioxide (CR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 1

Length: 0.1

Width:

Weight: 0.2 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-1
Batteries COMP-1
AT&T CR2430 Lithium Battery 3V 270m

AT&T CR2430 Lithium Battery 3V 270m

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number COMP-1 COMP-1
Product Name 3V Coin - Battery Batteries
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Button Batteries - 5147766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Silver Oxide
Specialty Cells Coin Cell or Button Cell; Sr66
Capacity 0.0250 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details