Dantona Industries, Inc. Battery, Coin/Button; Lithium; 3 V; 550mAh; 24 mm Dia. x 5.0 mm H CR2450

Description
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source
Description
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin/Button; Lithium; 3 V; 550mAh; 24 mm Dia. x 5.0 mm H - 70157351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Coin/Button; Lithium; 3 V; 550mAh; 24 mm Dia. x 5.0 mm H
70157351
Battery, Coin/Button; Lithium; 3 V; 550mAh; 24 mm Dia. x 5.0 mm H 70157351
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Chemical System Lithium, 3 V, Batteries
Features

  • Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature
  • Stable Discharge Characteristics (Uniform Discharge Voltage)
  • Superior High-Rate Pulse Discharge Characteristics
  • Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
  • Superior Leakage Resistance
  • Extremely Safe (UL Recognized Component; File No. MH12383)
    Applications
  • Calculators
  • Electronic Notebooks
  • PC Cards
  • LED Related
  • Medical Equipment
  • Memory Back-Up Power Source
Supplier's Site
Battery - 67785393 - Radwell International
Willingboro, NJ, United States
Battery
67785393
Battery 67785393
COIN CELL BATTERY, LITHIUM, 3V, 24.5X5 MM, 550MAH. FREE 2 YEAR RADWELL WARRANTY

COIN CELL BATTERY, LITHIUM, 3V, 24.5X5 MM, 550MAH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Batteries Batteries
Product Number 70157351 67785393
Product Name Battery, Coin/Button; Lithium; 3 V; 550mAh; 24 mm Dia. x 5.0 mm H Battery
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Rechargeable Battery Packs - 2042746 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details