Dantona Industries, Inc. Lithium Battery, 3.6 V, Size Dantona Industries B9670MC

Description
LITHIUM BATTERY, 3.6 V, SIZE: 2/3AF, CAPACITY: 2.1 Ah; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.5mm RoHS Compliant: NA
Description
LITHIUM BATTERY, 3.6 V, SIZE: 2/3AF, CAPACITY: 2.1 Ah; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.5mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3.6 V, Size Dantona Industries - 46P7234 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6 V, Size Dantona Industries
46P7234
Lithium Battery, 3.6 V, Size Dantona Industries 46P7234
LITHIUM BATTERY, 3.6 V, SIZE: 2/3AF, CAPACITY: 2.1 Ah; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.5mm RoHS Compliant: NA

LITHIUM BATTERY, 3.6 V, SIZE: 2/3AF, CAPACITY: 2.1 Ah; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.5mm RoHS Compliant: NA

Supplier's Site
Battery - 108737411 - Radwell International
Willingboro, NJ, United States
Battery
108737411
Battery 108737411
BATTERY, 3.6 V, LITHIUM, 2.1 AH, RAISED POSITIVE AND FLAT NEGATIVE, 17.5 MM, SAME AS ALL BRANDS, DANTONA, MITSUBISHI, OSI CORPORATION, ENERGY PLUS, FEDCO, YOUR BEST OPTION IS THE RADWELL VERIFIED SUBSTITUTE PART NUMBER B9670MC-SUB EXACT REPLACEMENT.. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3.6 V, LITHIUM, 2.1 AH, RAISED POSITIVE AND FLAT NEGATIVE, 17.5 MM, SAME AS ALL BRANDS, DANTONA, MITSUBISHI, OSI CORPORATION, ENERGY PLUS, FEDCO, YOUR BEST OPTION IS THE RADWELL VERIFIED SUBSTITUTE PART NUMBER B9670MC-SUB EXACT REPLACEMENT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 46P7234 108737411
Product Name Lithium Battery, 3.6 V, Size Dantona Industries Battery
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products