Dantona Industries, Inc. Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-18-37

Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 12V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.85 Width: 1.14 Weight:
Request a Quote
Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 12V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.85 Width: 1.14 Weight:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Packs - PREMADE NICAD/NIMH PACKS - CMP-AA-18-37 - Dantona Industries, Inc.
Wantagh, NY, United States
Custom Packs - PREMADE NICAD/NIMH PACKS
CMP-AA-18-37
Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-18-37
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 12V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.99 Length: 2.85 Width: 1.14 Weight:

Manufacturer: Dantona

Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS

Rechargeable/Non Rechargeable:

Output Voltage: 12V

Capacity: 1800mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Solder Tabs

Height: 1.99

Length: 2.85

Width: 1.14

Weight:

Supplier's Site
Swedesboro, NJ, United States
Batteries
CMP-AA-18-37
Batteries CMP-AA-18-37
Dantona CMP-AA-18-37 NiMH Battery 12V 1

Dantona CMP-AA-18-37 NiMH Battery 12V 1

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CMP-AA-18-37 CMP-AA-18-37
Product Name Custom Packs - PREMADE NICAD/NIMH PACKS Batteries
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies
Voltage 12 volts
Capacity 1.8 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details