Dantona Industries, Inc. Lithium Battery, 3 V, Size Dantona Industries 94811501

Description
LITHIUM BATTERY, 3 V, SIZE: 2/3AF, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Wire Leads; External Diameter:17mm; External Height:33.5mm; Weight:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3 V, SIZE: 2/3AF, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Wire Leads; External Diameter:17mm; External Height:33.5mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3 V, Size Dantona Industries - 14P5179 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3 V, Size Dantona Industries
14P5179
Lithium Battery, 3 V, Size Dantona Industries 14P5179
LITHIUM BATTERY, 3 V, SIZE: 2/3AF, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Wire Leads; External Diameter:17mm; External Height:33.5mm; Weight:- RoHS Compliant: NA

LITHIUM BATTERY, 3 V, SIZE: 2/3AF, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Wire Leads; External Diameter:17mm; External Height:33.5mm; Weight:- RoHS Compliant: NA

Supplier's Site
Battery - 108829774 - Radwell International
Willingboro, NJ, United States
Battery
108829774
Battery 108829774
LITHIUM BATTERY, 3 VOLT, SIZE 2/3AF, CAPACITY 1.2 AH, LITHIUM, WIRE LEADS, 17 MM. FREE 2 YEAR RADWELL WARRANTY

LITHIUM BATTERY, 3 VOLT, SIZE 2/3AF, CAPACITY 1.2 AH, LITHIUM, WIRE LEADS, 17 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
DANTONA Components 94811501

DANTONA Components 94811501

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 14P5179 108829774
Product Name Lithium Battery, 3 V, Size Dantona Industries Battery
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1786-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details