Dantona Industries, Inc. 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells C-2500FT

Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2500mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Flat Top Height: 1.02 Length: 1.9 Width: Weight: 2.5 oz
Request a Quote
Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2500mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Flat Top Height: 1.02 Length: 1.9 Width: Weight: 2.5 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - C-2500FT - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
C-2500FT
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells C-2500FT
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2500mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Flat Top Height: 1.02 Length: 1.9 Width: Weight: 2.5 oz

Manufacturer:

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 2500mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: C

Cell Size:

Number of Cells: 1

Termination style: Flat Top

Height: 1.02

Length: 1.9

Width:

Weight: 2.5 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
C-2500FT
Batteries C-2500FT
Dantona VREC Nicad Battery 1.2V 2500mAh

Dantona VREC Nicad Battery 1.2V 2500mAh

Buy Now
Battery; NICAD; C Cell; 2500 MAH; Flat Top - 70157531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; NICAD; C Cell; 2500 MAH; Flat Top
70157531
Battery; NICAD; C Cell; 2500 MAH; Flat Top 70157531
DANTONA INDUSTRIES Custom made rechargeable battery packs can be made from various sizes from 2 cells up to 12 cells along with different sizes like AAA, 2⁄3AA, AA, AA HI CAP, 4⁄5F, SUB C, SUB C HI, C, D, F, and 5⁄4AF Cells.

DANTONA INDUSTRIES Custom made rechargeable battery packs can be made from various sizes from 2 cells up to 12 cells along with different sizes like AAA, 2⁄3AA, AA, AA HI CAP, 4⁄5F, SUB C, SUB C HI, C, D, F, and 5⁄4AF Cells.

Supplier's Site

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Batteries Batteries Batteries
Product Number C-2500FT C-2500FT 70157531
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells Batteries Battery; NICAD; C Cell; 2500 MAH; Flat Top
Secondary Batteries Nickel-cadmium Nickel-cadmium
Standard Cylindrical Battery Sizes Cs; C C
Voltage 1.2 volts
Capacity 2.5 ampere-hr 2.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Rechargeable Battery Packs - 8114693 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 2.6 ampere-hr
View Details