Mitsubishi Corporation Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-190

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Connector Height: 2.1 Length: 0.6 Width: Weight: 0.6 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Connector Height: 2.1 Length: 0.6 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-190 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-190
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-190
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Connector Height: 2.1 Length: 0.6 Width: Weight: 0.6 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2600mAh

Battery Chemistry: Lithium

Cell Type: AA

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 2.1

Length: 0.6

Width:

Weight: 0.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-190
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Standard Cylindrical Battery Sizes AA
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 2.6 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 2466432 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 12 volts
Capacity 0.7000 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details