Indramat Products Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-287

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight:
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight:

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-287 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-287
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-287
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight:

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 1000mAh

Battery Chemistry: Lithium

Cell Type: 1/2AA

Cell Size:

Number of Cells: 1

Termination style: Connector

Height:

Length:

Width:

Weight:

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-287
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Standard Cylindrical Battery Sizes 1/2AA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details