Dantona Industries, Inc. Batteries COMP-16-2NMH

Description
Varta 3-51FT-A NiMH Battery 3.6V 80mAh
Request a Quote Datasheet
Description
Varta 3-51FT-A NiMH Battery 3.6V 80mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Batteries
COMP-16-2NMH
Batteries COMP-16-2NMH
Varta 3-51FT-A NiMH Battery 3.6V 80mAh

Varta 3-51FT-A NiMH Battery 3.6V 80mAh

Buy Now
Battery - 18859724 - Radwell International
Willingboro, NJ, United States
Battery
18859724
Battery 18859724
BATTERY, NIMH, 3.6V, 80MAH, 17.7815.24 MM, 2 PINS, 3/V80H. FREE 2 YEAR RADWELL WARRANTY

BATTERY, NIMH, 3.6V, 80MAH, 17.7815.24 MM, 2 PINS, 3/V80H. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery; 80mAH; 3.6 V; NI-MH; PC Mount;For memory backup - 70157296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 80mAH; 3.6 V; NI-MH; PC Mount;For memory backup
70157296
Battery; 80mAH; 3.6 V; NI-MH; PC Mount;For memory backup 70157296
Powertool Replacement Batteries, 1500 mAh Capacity It is used for memory backup PC mounting type.

Powertool Replacement Batteries, 1500 mAh Capacity

  • It is used for memory backup
    PC mounting type.
Supplier's Site
Computer Pack Battery, Nickel Metal Hydride-Nimh , 3.6V, 80Mah; Battery Voltage Dantona Industries - 19C9477 - Newark, An Avnet Company
Chicago, IL, United States
Computer Pack Battery, Nickel Metal Hydride-Nimh , 3.6V, 80Mah; Battery Voltage Dantona Industries
19C9477
Computer Pack Battery, Nickel Metal Hydride-Nimh , 3.6V, 80Mah; Battery Voltage Dantona Industries 19C9477
COMPUTER PACK BATTERY, NICKEL METAL HYDRIDE-NIMH , 3.6V, 80mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:-; Weight:- RoHS Compliant: NA

COMPUTER PACK BATTERY, NICKEL METAL HYDRIDE-NIMH , 3.6V, 80mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number COMP-16-2NMH 18859724 70157296 19C9477
Product Name Batteries Battery Battery; 80mAH; 3.6 V; NI-MH; PC Mount;For memory backup Computer Pack Battery, Nickel Metal Hydride-Nimh , 3.6V, 80Mah; Battery Voltage Dantona Industries
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
AA Batteries - 358675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details