Dantona Industries, Inc. 1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells C-5000NM

Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 5000mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.02 Length: 1.9 Width: Weight: 2.5 oz
Request a Quote
Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 5000mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.02 Length: 1.9 Width: Weight: 2.5 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells - C-5000NM - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells
C-5000NM
1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells C-5000NM
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 5000mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: C Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.02 Length: 1.9 Width: Weight: 2.5 oz

Manufacturer:

Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 5000mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: C

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 1.02

Length: 1.9

Width:

Weight: 2.5 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
C-5000NM
Batteries C-5000NM
Dantona EBC-542 NiMH Battery 1.2V 5000m

Dantona EBC-542 NiMH Battery 1.2V 5000m

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number C-5000NM C-5000NM
Product Name 1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells Batteries
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Cs; C
Voltage 1.2 volts
Capacity 5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00362 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details