Dantona Industries, Inc. Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-80-11

Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.75 Length: 1.24 Width: 0.83 Weight:
Request a Quote
Description
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.75 Length: 1.24 Width: 0.83 Weight:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Packs - PREMADE NICAD/NIMH PACKS - CMP-AA-80-11 - Dantona Industries, Inc.
Wantagh, NY, United States
Custom Packs - PREMADE NICAD/NIMH PACKS
CMP-AA-80-11
Custom Packs - PREMADE NICAD/NIMH PACKS CMP-AA-80-11
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.75 Length: 1.24 Width: 0.83 Weight:

Manufacturer: Dantona

Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS

Rechargeable/Non Rechargeable:

Output Voltage: 7.2V

Capacity: 800mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Solder Tabs

Height: 1.75

Length: 1.24

Width: 0.83

Weight:

Supplier's Site
Swedesboro, NJ, United States
Batteries
CMP-AA-80-11
Batteries CMP-AA-80-11
Dantona CMP-AA-80-11 Nicad Battery 7.2V

Dantona CMP-AA-80-11 Nicad Battery 7.2V

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CMP-AA-80-11 CMP-AA-80-11
Product Name Custom Packs - PREMADE NICAD/NIMH PACKS Batteries
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 7.2 volts
Capacity 0.8000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1423-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
AA Batteries - 9176588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details